CAP ALUM HYB 150UF 20% 35V SMD
CAP ALUM POLY HYB 150UF 35V SMD
CAP, ALU ELEC, AEC-Q200, 150UF, 35V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.023ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, ALU ELEC, AEC-Q200, 150UF, 35V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.023ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm; Series Name:ZF RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZF1V151P | EEH-ZF1V151P | 82AH0903 | 82AH0902 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic | Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |