Panasonic Aluminum - Polymer Capacitors EEH-ZF1H560P

Description
CAP ALUM POLY HYB 56UF 50V SMD
Datasheet
Description
CAP ALUM POLY HYB 56UF 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZF1H560P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1H560P
Aluminum - Polymer Capacitors EEH-ZF1H560P
CAP ALUM POLY HYB 56UF 50V SMD

CAP ALUM POLY HYB 56UF 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1H560P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1H560P
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1H560P
CAP ALUM HYB 56UF 20% 50V SMD

CAP ALUM HYB 56UF 20% 50V SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic - 82AH0887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic
82AH0887
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic 82AH0887
CAP, ALU ELEC, AEC-Q200, 56UF, 50V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 56UF, 50V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic - 82AH0886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic
82AH0886
Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic 82AH0886
CAP, ALU ELEC, AEC-Q200, 56UF, 50V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm; Product Height:10.2mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 56UF, 50V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm; Product Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZF1H560P EEH-ZF1H560P 82AH0887 82AH0886
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic Cap, Alu Elec, Aec-Q200, 56Uf, 50V, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF 56 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers