Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZE1V271P

Description
CAP ALUM HYB 270UF 20% 35V SMD
Datasheet
Description
CAP ALUM HYB 270UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1V271P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1V271P
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1V271P
CAP ALUM HYB 270UF 20% 35V SMD

CAP ALUM HYB 270UF 20% 35V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZE1V271P
Aluminum Organic Polymer Capacitors EEH-ZE1V271P
Aluminum Organic Polymer Capacitors 35v 270uf 145degC 2000h AEC-Q200

Aluminum Organic Polymer Capacitors 35v 270uf 145degC 2000h AEC-Q200

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZE1V271P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1V271P
Aluminum - Polymer Capacitors EEH-ZE1V271P
CAP ALUM POLY 270UF 20% 35V SMD

CAP ALUM POLY 270UF 20% 35V SMD

Supplier's Site Datasheet
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4661
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4661
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4660 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4660
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4660
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZE1V271P EEH-ZE1V271P EEH-ZE1V271P 72AC4661
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 145 C (-67 to 293 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details