CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:82µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:82µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM HYB 82UF 20% 63V SMD
CAP ALUM POLY 82UF 20% 63V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 42AH1396 | EEH-ZE1J820V | EEH-ZE1J820V |
| Product Name | Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 63 volts | 63 volts |