Aluminum Organic Polymer Capacitors 50v 68uf 145degC 2000h AEC-Q200
CAP, 68UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes
CAP, 68UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM HYB 68UF 20% 50V SMD
CAP ALUM POLY 68UF 20% 50V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZE1H680P | 72AC4645 | EEH-ZE1H680P | EEH-ZE1H680P |
| Product Name | Aluminum Organic Polymer Capacitors | Cap, 68Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts |