Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZC1H121P

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330854-EEH-ZC1H121P Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Hybrid Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 28mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P19316TR,P19316CT,P1 9316DKR,EEHZC1H121P Base Product Number: EEH-ZC RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 240 mA @ 100 Hz Ripple Current @ High Frequency: 1.6 A @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330854-EEH-ZC1H121P Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Hybrid Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 28mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P19316TR,P19316CT,P1 9316DKR,EEHZC1H121P Base Product Number: EEH-ZC RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 240 mA @ 100 Hz Ripple Current @ High Frequency: 1.6 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1330854-EEH-ZC1H121P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1330854-EEH-ZC1H121P
Capacitors - Aluminum - Polymer Capacitors 1330854-EEH-ZC1H121P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330854-EEH-ZC1H121P Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Hybrid Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 28mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P19316TR,P19316CT,P1 9316DKR,EEHZC1H121P Base Product Number: EEH-ZC RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 240 mA @ 100 Hz Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330854-EEH-ZC1H121P
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Hybrid
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 28mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P19316TR,P19316CT,P19316DKR,EEHZC1H121P
Base Product Number: EEH-ZC
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 240 mA @ 100 Hz
Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 120UF 50V Capacitor
69-EEH-ZC1H121P
SMD 120UF 50V Capacitor 69-EEH-ZC1H121P
CAP ALUM HYB 120UF 20% 50V SMD Product overview: EEH-ZC1H121P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1H121P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 120UF 20% 50V SMD Product overview: EEH-ZC1H121P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1H121P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZC1H121P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZC1H121P
Capacitors - Aluminum - Polymer Capacitors EEH-ZC1H121P
CAP ALUM HYB 120UF 20% 50V SMD

CAP ALUM HYB 120UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZC1H121P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZC1H121P
Aluminum - Polymer Capacitors EEH-ZC1H121P
CAP ALUM POLY HYB 120UF 50V SMD

CAP ALUM POLY HYB 120UF 50V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZC1H121P
Aluminum Organic Polymer Capacitors EEH-ZC1H121P
Aluminum Organic Polymer Capacitors 50VDC, 120uF, SMD, Reflow Only

Aluminum Organic Polymer Capacitors 50VDC, 120uF, SMD, Reflow Only

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZC1H121P - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZC1H121P
Aluminum - Polymer Capacitors EEH-ZC1H121P
CAP ALUM POLY HYB 120UF 50V SMD

CAP ALUM POLY HYB 120UF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330854-EEH-ZC1H121P 69-EEH-ZC1H121P EEH-ZC1H121P EEH-ZC1H121P EEH-ZC1H121P EEH-ZC1H121P
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 120UF 50V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details