CAP ALUM HYB 22UF 20% 50V SMD Product overview: EEH-ZA1H220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H220P can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 50V, SMD, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes
CAP ALUM POLY HYB 22UF 50V SMD
CAP ALUM POLY HYB 22UF 50V SMD
CAP ALUM HYB 22UF 20% 50V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEH-ZA1H220P | 01X1174 | EEH-ZA1H220P | EEH-ZA1H220P | EEH-ZA1H220P |
| Product Name | SMD 22UF 50V Capacitor | Aluminum Electrolytic Capacitor, 22Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |