Panasonic Aluminum - Polymer Capacitors EEH-AZSJ181UB

Description
CAP ALUM POLY HYB 180UF 63V T/H
Datasheet
Description
CAP ALUM POLY HYB 180UF 63V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-AZSJ181UB - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-AZSJ181UB
Aluminum - Polymer Capacitors EEH-AZSJ181UB
CAP ALUM POLY HYB 180UF 63V T/H

CAP ALUM POLY HYB 180UF 63V T/H

Supplier's Site Datasheet
Cap, 180Uf, 63V, Alu Elec, Hybrid, Rad; Capacitance Panasonic - 50AJ7993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 63V, Alu Elec, Hybrid, Rad; Capacitance Panasonic
50AJ7993
Cap, 180Uf, 63V, Alu Elec, Hybrid, Rad; Capacitance Panasonic 50AJ7993
CAP, 180UF, 63V, ALU ELEC, HYBRID, RAD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 180UF, 63V, ALU ELEC, HYBRID, RAD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEH-AZSJ181UB 50AJ7993
Product Name Aluminum - Polymer Capacitors Cap, 180Uf, 63V, Alu Elec, Hybrid, Rad; Capacitance Panasonic
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details