CAP ALUM POLY 150UF 20% 35V T/H
Aluminum Electrolytic Capacitors - Radial Leaded 35V 150uF 20% AEC-Q200
CAP ALUM POLY HYB 150UF 35V T/H
CAP, 150UF, 35V, ALU ELEC, HYBRID, RAD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.023ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-AZF1V151 | EEH-AZF1V151 | EEH-AZF1V151 | 74AC7116 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum - Polymer Capacitors | Cap, 150Uf, 35V, Alu Elec, Hybrid, Rad; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Single-Layer |