Panasonic EEFSX0D471E4 Polymer Capacitor
Panasonic EEFSX0D471E4 Polymer Capacitor
Panasonic EEFSX0D471E4 Polymer Capacitor
CAP, 470µF, 2V, 20%, 2917; Capacitance:470µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.0045ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
2V 470uF Polymer ±20% 4.5mΩ 8.5A@100kHz SMD,7.3x4.3mm Polymer Aluminum Capacitors ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8663911 | 8663911P | 73AC6926 | EEFSX0D471E4 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Cap, 470Μf, 2V, 20%, 2917; Capacitance Panasonic | Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | |||
| Electrostatic Capacitors | Polymer | Polymer | ||
| Capacitance Range | 470 microF | 470 microF | ||
| Capacitance Type | Fixed | Fixed |