Panasonic Capacitors >> Solid Capacitors EEFSX0D331XE

Description
2V 330uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS
Datasheet
Description
2V 330uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEFSX0D331XE
Capacitors >> Solid Capacitors EEFSX0D331XE
2V 330uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS

2V 330uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS

Supplier's Site Datasheet
Capacitors EEFSX0D331XE
2V 330uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

2V 330uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number EEFSX0D331XE EEFSX0D331XE
Product Name Capacitors >> Solid Capacitors Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details