Panasonic Cap, 22Uf, 25V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic EEFCX1E220R

Description
CAP, 22UF, 25V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES
Datasheet
Description
CAP, 22UF, 25V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 25V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic - 65AH6356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic
65AH6356
Cap, 22Uf, 25V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic 65AH6356
CAP, 22UF, 25V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES

CAP, 22UF, 25V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - EEFCX1E220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEFCX1E220R
Capacitors EEFCX1E220R
25V 22uF Polymer ±20% 40mΩ 3.2A@100kHz 2917 Polymer Aluminum Capacitors ROHS

25V 22uF Polymer ±20% 40mΩ 3.2A@100kHz 2917 Polymer Aluminum Capacitors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 65AH6356 EEFCX1E220R
Product Name Cap, 22Uf, 25V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details