Panasonic Capacitors EEFCX0D331R

Description
2V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
Datasheet
Description
2V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEFCX0D331R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEFCX0D331R
Capacitors EEFCX0D331R
2V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

2V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Cap, Alu Elec, Polymer, 330Uf, 2V, 2917; Capacitance Panasonic - 85Y5053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 330Uf, 2V, 2917; Capacitance Panasonic
85Y5053
Cap, Alu Elec, Polymer, 330Uf, 2V, 2917; Capacitance Panasonic 85Y5053
CAP, ALU ELEC, POLYMER, 330UF, 2V, 2917; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 330UF, 2V, 2917; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 2V; Capacitance Panasonic - 47AC4837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2V; Capacitance Panasonic
47AC4837
Cap, 330Μf, 2V; Capacitance Panasonic 47AC4837
CAP, 330µF, 2V; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 2V; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEFCX0D331R 85Y5053 47AC4837
Product Name Capacitors Cap, Alu Elec, Polymer, 330Uf, 2V, 2917; Capacitance Panasonic Cap, 330Μf, 2V; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; L-LeadRoHS Compliant: Yes
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details