CAP ALUM POLY 390UF 20% 2V SMD
CAP ALUM POLY 390UF 20% 2V SMD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEF-UE0D391CR | EEF-UE0D391CR |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |