Panasonic SMD 470UF 2.5V Capacitor EEF-SX0E471XE

Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-SX0E471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E471XE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-SX0E471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E471XE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470UF 2.5V Capacitor
69-EEF-SX0E471XE
SMD 470UF 2.5V Capacitor 69-EEF-SX0E471XE
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-SX0E471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E471XE can be used for catalog matching and distributor lookup.

CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-SX0E471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E471XE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 49W5357 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
49W5357
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic 49W5357
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-SX0E471XE - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E471XE
Aluminum - Polymer Capacitors EEF-SX0E471XE
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E471XE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E471XE
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E471XE
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SX0E471XE 49W5357 EEF-SX0E471XE EEF-SX0E471XE
Product Name SMD 470UF 2.5V Capacitor Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details