Panasonic SMD 220uF 2.5V 3.5A Capacitor EEF-SX0E221E7

Description
220uF 2.5V Al Polymer Cap 7mR SMD 3.5A 105C Product overview: EEF-SX0E221E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E221E7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 2.5V Al Polymer Cap 7mR SMD 3.5A 105C Product overview: EEF-SX0E221E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E221E7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 2.5V 3.5A Capacitor
69-EEF-SX0E221E7
SMD 220uF 2.5V 3.5A Capacitor 69-EEF-SX0E221E7
220uF 2.5V Al Polymer Cap 7mR SMD 3.5A 105C Product overview: EEF-SX0E221E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E221E7 can be used for catalog matching and distributor lookup.

220uF 2.5V Al Polymer Cap 7mR SMD 3.5A 105C Product overview: EEF-SX0E221E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E221E7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5346 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic
49W5346
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic 49W5346
Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-SX0E221E7 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E221E7
Aluminum - Polymer Capacitors EEF-SX0E221E7
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E221E7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E221E7
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E221E7
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SX0E221E7 49W5346 EEF-SX0E221E7 EEF-SX0E221E7
Product Name SMD 220uF 2.5V 3.5A Capacitor Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers