ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2V, 20%, SMD; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 2V SMD
Aluminum Organic Polymer Capacitors 470uF 2VDC 6mOhm SP Polymer
CAP ALUM POLY 470UF 20% 2V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32R8941 | EEF-SX0D471XE | EEF-SX0D471XE | EEF-SX0D471XE |
| Product Name | Aluminum Electrolytic Capacitor, 470Uf, 2V, 20%, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 2 volts | 2 volts |