Panasonic SMD 330UF 2.5V Capacitor EEF-LX0E331R4

Description
CAP ALUM POLY 330UF 20% 2.5V SMD Product overview: EEF-LX0E331R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E331R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 330UF 20% 2.5V SMD Product overview: EEF-LX0E331R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E331R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 2.5V Capacitor
69-EEF-LX0E331R4
SMD 330UF 2.5V Capacitor 69-EEF-LX0E331R4
CAP ALUM POLY 330UF 20% 2.5V SMD Product overview: EEF-LX0E331R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E331R4 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 330UF 20% 2.5V SMD Product overview: EEF-LX0E331R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E331R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-LX0E331R4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-LX0E331R4
Capacitors - Aluminum - Polymer Capacitors EEF-LX0E331R4
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site
Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd; Capacitance Panasonic - 87X1003 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd; Capacitance Panasonic
87X1003
Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd; Capacitance Panasonic 87X1003
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 2.5V, 20%, SMD; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 2.5V, 20%, SMD; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 84X1562 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
84X1562
Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic 84X1562
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Product Diameter:-RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-LX0E331R4 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-LX0E331R4
Aluminum - Polymer Capacitors EEF-LX0E331R4
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-LX0E331R4 EEF-LX0E331R4 87X1003 84X1562 EEF-LX0E331R4
Product Name SMD 330UF 2.5V Capacitor Capacitors - Aluminum - Polymer Capacitors Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd; Capacitance Panasonic Polymer Aluminum Electorlytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers