Panasonic Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic EEF-KX0E331RE

Description
CAP, 330UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAP, 330UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic - 51AK3351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic
51AK3351
Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic 51AK3351
CAP, 330UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 330UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic - 51AK3350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic
51AK3350
Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic 51AK3350
CAP, 330UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 330UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51AK3351
Product Name Cap, 330Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details