Panasonic SMD 330uF 2V 4A Capacitor EEF-GX0D331R

Description
330uF 2V Polymer Alum Elec Cap, 3mR ESR, 4A Ripple, SMD Product overview: EEF-GX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-GX0D331R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 2V Polymer Alum Elec Cap, 3mR ESR, 4A Ripple, SMD Product overview: EEF-GX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-GX0D331R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2V 4A Capacitor
69-EEF-GX0D331R
SMD 330uF 2V 4A Capacitor 69-EEF-GX0D331R
330uF 2V Polymer Alum Elec Cap, 3mR ESR, 4A Ripple, SMD Product overview: EEF-GX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-GX0D331R can be used for catalog matching and distributor lookup.

330uF 2V Polymer Alum Elec Cap, 3mR ESR, 4A Ripple, SMD Product overview: EEF-GX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-GX0D331R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic - 22T5092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic
22T5092
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic 22T5092
CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4A RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic - 01X1137 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic
01X1137
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic 01X1137
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2V, SMD, FULL REEL; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2V, SMD, FULL REEL; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-GX0D331R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-GX0D331R
Aluminum - Polymer Capacitors EEF-GX0D331R
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-GX0D331R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-GX0D331R
Capacitors - Aluminum - Polymer Capacitors EEF-GX0D331R
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-GX0D331R 22T5092 01X1137 EEF-GX0D331R EEF-GX0D331R
Product Name SMD 330uF 2V 4A Capacitor Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details