Polymer Cap 68uF 6.3V 20% 18mR 2.5A SMD Product overview: EEF-CD0J680ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0J680ER can be used for catalog matching and distributor lookup.
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM POLY 68UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CD0J680ER | 49W5233 | EEF-CD0J680ER | EEF-CD0J680ER |
| Product Name | SMD 68uF 6.3V 2.5A Capacitor | Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | |
| Capacitance Tolerance | 20 (+/- %) |