Panasonic Capacitors EEETC1C221P

Description
220uF 16V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
220uF 16V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEETC1C221P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEETC1C221P
Capacitors EEETC1C221P
220uF 16V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 16V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 16V, Smd; Ae Capacitor Case Panasonic - 97Y1454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Smd; Ae Capacitor Case Panasonic
97Y1454
Cap, 220Μf, 16V, Smd; Ae Capacitor Case Panasonic 97Y1454
CAP, 220µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6336
Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6336
CAP, 220UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEETC1C221P 97Y1454 65AH6336
Product Name Capacitors Cap, 220Μf, 16V, Smd; Ae Capacitor Case Panasonic Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details