Panasonic Capacitors EEEHP1E100P

Description
10uF 25V 28mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
10uF 25V 28mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEHP1E100P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHP1E100P
Capacitors EEEHP1E100P
10uF 25V 28mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 25V 28mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9955
Cap, 10Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9955
CAP, 10UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 10UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEHP1E100P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEHP1E100P
10uF 25V 28mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 25V 28mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEEHP1E100P 21AJ9955 EEEHP1E100P
Product Name Capacitors Cap, 10Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details