Hybrid EEEHBH220UAP Capacitor
Hybrid EEEHBH220UAP Capacitor
Hybrid EEEHBH220UAP Capacitor
CAP, 22µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP, 22UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES
22uF 50V 35mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 569477 | 569477P | 47AC4717 | 65AH6332 | EEEHBH220UAP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic | Cap, 22Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF |