Panasonic Aluminium Capacitors EEEHBE100UAR

Description
Hybrid EEEHBE100UAR Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHBE100UAR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569483
Aluminium Capacitors 569483
Hybrid EEEHBE100UAR Capacitor

Hybrid EEEHBE100UAR Capacitor

Supplier's Site
Aluminium Capacitors - 1071053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071053
Aluminium Capacitors 1071053
Hybrid EEEHBE100UAR Capacitor

Hybrid EEEHBE100UAR Capacitor

Supplier's Site
Cap, 10Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4715
Cap, 10Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4715
CAP, 10µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEHBE100UAR
10uF 25V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 25V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 569483 47AC4715 EEEHBE100UAR
Product Name Aluminium Capacitors Cap, 10Μf, 25V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers