Panasonic Capacitors EEEHB1E220AP

Description
22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEHB1E220AP
22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4727
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4727
CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHB1E220AP 47AC4727
Product Name Capacitors Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details