Panasonic Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic EEEHB1C470AP

Description
CAP, 47UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 47UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 41AH9365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
41AH9365
Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 41AH9365
CAP, 47UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 47UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors EEEHB1C470AP
47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41AH9365 EEEHB1C470AP
Product Name Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details