Panasonic Aluminium Capacitors EEEHA1E100R

Description
Hybrid HA SMT elec cap 10uF 25V 105deg
Request a Quote Datasheet
Description
Hybrid HA SMT elec cap 10uF 25V 105deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472859
Aluminium Capacitors 7472859
Hybrid HA SMT elec cap 10uF 25V 105deg

Hybrid HA SMT elec cap 10uF 25V 105deg

Supplier's Site
Aluminium Capacitors - 7472859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472859P
Aluminium Capacitors 7472859P
Hybrid HA SMT elec cap 10uF 25V 105deg

Hybrid HA SMT elec cap 10uF 25V 105deg

Supplier's Site
Aluminium Capacitors - 1035021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035021
Aluminium Capacitors 1035021
Hybrid HA SMT elec cap 10uF 25V 105deg

Hybrid HA SMT elec cap 10uF 25V 105deg

Supplier's Site
Cap, Alu Elec, Aec-Q200, 10Uf, 25V, Smd; Capacitor Case / Package Panasonic - 62W7083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 10Uf, 25V, Smd; Capacitor Case / Package Panasonic
62W7083
Cap, Alu Elec, Aec-Q200, 10Uf, 25V, Smd; Capacitor Case / Package Panasonic 62W7083
CAP, ALU ELEC, AEC-Q200, 10UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 10UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEHA1E100R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHA1E100R
Capacitors EEEHA1E100R
10uF 25V 28mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 25V 28mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7472859 7472859P 62W7083 EEEHA1E100R
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 10Uf, 25V, Smd; Capacitor Case / Package Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers