Panasonic 10V 330uF Capacitor EEEFTA331XAP

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, 3126 Product overview: EEEFTA331XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFTA331XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, 3126 Product overview: EEEFTA331XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFTA331XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 330uF Capacitor
58-EEEFTA331XAP
10V 330uF Capacitor 58-EEEFTA331XAP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, 3126 Product overview: EEEFTA331XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFTA331XAP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, 3126 Product overview: EEEFTA331XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFTA331XAP can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFTA331XAP - 1097922-EEEFTA331XAP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFTA331XAP
1097922-EEEFTA331XAP
Aluminum Capacitors - EEEFTA331XAP 1097922-EEEFTA331XAP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097922-EEEFTA331XAP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 10 V Length: 7.7 mm Voltage: 10 V Height - Seated (Max): 8.001 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % Leakage Current: 33 µA ESR (Equivalent Series Resistance): 160 mΩ Ripple Current: 600 mA Height: 7.7 mm Number of Pins: 8 Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEEFK1A331P; UCM1A331MCL1GS; EMZA100ADA331MHA0G; EEEFKA331XSP; UUX1A331MNL6GS; EEE-FK1A331GP; EEE-FK1A331AP; AFK337M10F24T-FEEE-F TA331XAP; EEE-FTA331XAP.; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 10 V REACH SVHC: No SVHC Lead Pitch: 1.8 mm Lead Diameter: 650 µm Life (Hours): 2000 hours Ripple Current (AC): 600 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097922-EEEFTA331XAP
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 7.7 mm
Voltage: 10 V
Height - Seated (Max): 8.001 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: 20 %
Leakage Current: 33 µA
ESR (Equivalent Series Resistance): 160 mΩ
Ripple Current: 600 mA
Height: 7.7 mm
Number of Pins: 8
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEEFK1A331P; UCM1A331MCL1GS; EMZA100ADA331MHA0G; EEEFKA331XSP; UUX1A331MNL6GS; EEE-FK1A331GP; EEE-FK1A331AP; AFK337M10F24T-FEEE-FTA331XAP; EEE-FTA331XAP.;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 10 V
REACH SVHC: No SVHC
Lead Pitch: 1.8 mm
Lead Diameter: 650 µm
Life (Hours): 2000 hours
Ripple Current (AC): 600 mA

Buy Now
Cap, 330Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7222
Cap, 330Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7222
CAP, 330µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 330µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W7016
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W7016
CAP, 330µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFTA331XAP 1097922-EEEFTA331XAP 89Y7222 62W7016
Product Name 10V 330uF Capacitor Aluminum Capacitors - EEEFTA331XAP Cap, 330Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers