Panasonic Cap, 390Μf, 35V, Smd; Ae Capacitor Case Panasonic EEEFT1V391UP

Description
CAP, 390µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 390µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 390Μf, 35V, Smd; Ae Capacitor Case Panasonic - 23AC4419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 35V, Smd; Ae Capacitor Case Panasonic
23AC4419
Cap, 390Μf, 35V, Smd; Ae Capacitor Case Panasonic 23AC4419
CAP, 390µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 390µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC4419
Product Name Cap, 390Μf, 35V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details