Panasonic Aluminium Capacitors EEEFT1H221AP

Description
Panasonic EEEFT1H221AP
Request a Quote Datasheet
Description
Panasonic EEEFT1H221AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296302
Aluminium Capacitors 7296302
Panasonic EEEFT1H221AP

Panasonic EEEFT1H221AP

Supplier's Site
Aluminium Capacitors - 7296302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296302P
Aluminium Capacitors 7296302P
FT SMT Al elec capacitor 220uF 50V

FT SMT Al elec capacitor 220uF 50V

Supplier's Site
Aluminium Capacitors - 1034765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034765
Aluminium Capacitors 1034765
FT SMT Al Elec Capacitor 220uF 50V

FT SMT Al Elec Capacitor 220uF 50V

Supplier's Site
Singapore, Singapore
SMD 50V 220uF Capacitor
3-EEEFT1H221AP
SMD 50V 220uF Capacitor 3-EEEFT1H221AP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 3333, ROHS COMPLIANT Product overview: EEEFT1H221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFT1H221AP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 3333, ROHS COMPLIANT Product overview: EEEFT1H221AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFT1H221AP can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1H221AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1H221AP
220uF 50V 670mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 50V 670mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7051
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7051
CAP, 220µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 94X3749 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
94X3749
Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 94X3749
CAP, 220µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 220µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296302 7296302P 1034765 3-EEEFT1H221AP EEEFT1H221AP 62W7051 94X3749
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors SMD 50V 220uF Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details