Panasonic Cap, 560Μf, 25V, Smd; Ae Capacitor Case Panasonic EEEFT1E561UP

Description
CAP, 560µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 560µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 560Μf, 25V, Smd; Ae Capacitor Case Panasonic - 23AC4418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 25V, Smd; Ae Capacitor Case Panasonic
23AC4418
Cap, 560Μf, 25V, Smd; Ae Capacitor Case Panasonic 23AC4418
CAP, 560µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 560µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC4418
Product Name Cap, 560Μf, 25V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details