Panasonic Aluminium Capacitors EEEFP0J220AR

Description
Panasonic EEEFP0J220AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP0J220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568543
Aluminium Capacitors 568543
Panasonic EEEFP0J220AR Capacitor

Panasonic EEEFP0J220AR Capacitor

Supplier's Site
Aluminium Capacitors - 568543P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568543P
Aluminium Capacitors 568543P
ECAP SMD 22UF 6.3V B CASE

ECAP SMD 22UF 6.3V B CASE

Supplier's Site
Aluminium Capacitors - 1071010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071010
Aluminium Capacitors 1071010
Ecap SMD 22uF 6.3V B Case

Ecap SMD 22uF 6.3V B Case

Supplier's Site
Cap, 22Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7202
Cap, 22Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7202
CAP, 22µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 22µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6976
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6976
CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFP0J220AR
22uF 6.3V 104mA@120Hz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 6.3V 104mA@120Hz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568543 568543P 1071010 89Y7202 62W6976 EEEFP0J220AR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details