Panasonic Aluminium Capacitors EEEFK1V680XP

Description
Panasonic EEEFK1V680XP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1V680XP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083453
Aluminium Capacitors 7083453
Panasonic EEEFK1V680XP Capacitor

Panasonic EEEFK1V680XP Capacitor

Supplier's Site
Aluminium Capacitors - 7083453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083453P
Aluminium Capacitors 7083453P
Ecap 68uF 35V D8 Case FK SMD

Ecap 68uF 35V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7479030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479030
Aluminium Capacitors 7479030
Ecap 68uF 35V D8 Case FK SMD (Reel)

Ecap 68uF 35V D8 Case FK SMD (Reel)

Supplier's Site
Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4930
Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4930
CAP, 68µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4929
Cap, 68Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4929
CAP, 68µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083453 7083453P 7479030 85Y4930
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details