Panasonic Aluminium Capacitors EEEFK1J471AM

Description
Panasonic EEEFK1J471AM Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1J471AM Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083989
Aluminium Capacitors 7083989
Panasonic EEEFK1J471AM Capacitor

Panasonic EEEFK1J471AM Capacitor

Supplier's Site
Aluminium Capacitors - 7083989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083989P
Aluminium Capacitors 7083989P
Ecap 470uF 63V J16 Case FK SMD

Ecap 470uF 63V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1094073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1094073
Aluminium Capacitors 1094073
Ecap 470uF 63V J16 Case FK SMD

Ecap 470uF 63V J16 Case FK SMD

Supplier's Site
Capacitors EEEFK1J471AM
470uF 63V 1.058A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 63V 1.058A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 470Uf, 63V, Smd; Capacitor Case / Package Panasonic - 85Y4890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 470Uf, 63V, Smd; Capacitor Case / Package Panasonic
85Y4890
Cap, Alu Elec, Aec-Q200, 470Uf, 63V, Smd; Capacitor Case / Package Panasonic 85Y4890
CAP, ALU ELEC, AEC-Q200, 470UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mmRoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 470UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083989 7083989P 1094073 EEEFK1J471AM 85Y4890
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 470Uf, 63V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers