Panasonic Aluminium Capacitors EEEFK1H4R7R

Description
Panasonic EEEFK1H4R7R
Request a Quote Datasheet
Description
Panasonic EEEFK1H4R7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083513
Aluminium Capacitors 7083513
Panasonic EEEFK1H4R7R

Panasonic EEEFK1H4R7R

Supplier's Site
Aluminium Capacitors - 7083513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083513P
Aluminium Capacitors 7083513P
Ecap 4.7uF 50V B Case FK SMD

Ecap 4.7uF 50V B Case FK SMD

Supplier's Site
Aluminium Capacitors - 7479056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479056
Aluminium Capacitors 7479056
Ecap 4.7uF 50V B Case FK SMD (Reel)

Ecap 4.7uF 50V B Case FK SMD (Reel)

Supplier's Site
Capacitors - EEEFK1H4R7R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1H4R7R
Capacitors EEEFK1H4R7R
4.7uF 50V 45mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 50V 45mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 4.7Uf, 50V, Smd; Capacitor Case / Package Panasonic - 63W3957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 4.7Uf, 50V, Smd; Capacitor Case / Package Panasonic
63W3957
Cap, Alu Elec, Aec-Q200, 4.7Uf, 50V, Smd; Capacitor Case / Package Panasonic 63W3957
CAP, ALU ELEC, AEC-Q200, 4.7UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 4.7UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 11AC3042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
11AC3042
Cap, 4.7Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 11AC3042
CAP, 4.7µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083513 7083513P 7479056 EEEFK1H4R7R 63W3957 11AC3042
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 4.7Uf, 50V, Smd; Capacitor Case / Package Panasonic Cap, 4.7Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 337UVG010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers