Panasonic Aluminium Capacitors EEEFK1H100UR

Description
Panasonic EEEFK1H100UR
Request a Quote Datasheet
Description
Panasonic EEEFK1H100UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370534
Aluminium Capacitors 5370534
Panasonic EEEFK1H100UR

Panasonic EEEFK1H100UR

Supplier's Site
Aluminium Capacitors - 7479068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479068
Aluminium Capacitors 7479068
Ecap 10uF 50V C case FK SMD (Reel)

Ecap 10uF 50V C case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 5370534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370534P
Aluminium Capacitors 5370534P
Ecap 10uF 50V C case

Ecap 10uF 50V C case

Supplier's Site
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic - 85Y4870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic
85Y4870
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic 85Y4870
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4871
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4871
CAP, 10µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V C CASE - 70068140 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V C CASE
70068140
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V C CASE 70068140
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V C CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V C CASE

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H100UR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H100UR
10uF 50V 63.75mA@120Hz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 50V 63.75mA@120Hz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370534 7479068 5370534P 85Y4870 85Y4871 70068140 EEEFK1H100UR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V C CASE Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details