Panasonic Aluminium Capacitors EEEFK1H100P

Description
Ecap 10uF 50V D Case FK SMD
Request a Quote Datasheet
Description
Ecap 10uF 50V D Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083510
Aluminium Capacitors 7083510
Ecap 10uF 50V D Case FK SMD

Ecap 10uF 50V D Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083510P
Aluminium Capacitors 7083510P
Ecap 10uF 50V D Case FK SMD

Ecap 10uF 50V D Case FK SMD

Supplier's Site
Aluminium Capacitors - 7479065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479065
Aluminium Capacitors 7479065
Ecap 10uF 50V D Case FK SMD (Reel)

Ecap 10uF 50V D Case FK SMD (Reel)

Supplier's Site
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4868
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4868
CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4869
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4869
CAP, 10µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H100P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H100P
10uF 50V 123.8mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 50V 123.8mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V D CASE FK SMD - 70068139 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V D CASE FK SMD
70068139
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V D CASE FK SMD 70068139
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V D CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V D CASE FK SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083510 7083510P 85Y4868 EEEFK1H100P 70068139
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 50V D CASE FK SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers