Ecap 330uF 25V F Case FK SMD
Ecap 330uF 25V F Case FK SMD (Reel)
CAP, 330µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 330µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
330uF 25V 450mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 25V F CASE FK SMD
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083425 | 7083425P | 7478996 | 85Y4856 | EEEFK1E331P | 70068133 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 25V F CASE FK SMD |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Features | Polarized | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor |