Panasonic Cap, 2200Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic EEEFK1E222AM

Description
CAP, 2200µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 2200µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic
17AC6751
Cap, 2200Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic 17AC6751
CAP, 2200µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 2200µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4851
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4851
CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 17AC6751 85Y4851
Product Name Cap, 2200Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
Operating Temperature -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 2200 microF 2200 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers