Panasonic Aluminum Capacitors - EEEFK1E101XP EEEFK1E101XP

Description
Manufacturer: Panasonic Win Source Part Number: 1170912-EEEFK1E101XP Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170912-EEEFK1E101XP Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFK1E101XP - 1170912-EEEFK1E101XP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1E101XP
1170912-EEEFK1E101XP
Aluminum Capacitors - EEEFK1E101XP 1170912-EEEFK1E101XP
Manufacturer: Panasonic Win Source Part Number: 1170912-EEEFK1E101XP Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170912-EEEFK1E101XP
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Aluminium Capacitors - 7083428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083428
Aluminium Capacitors 7083428
Panasonic EEEFK1E101XP

Panasonic EEEFK1E101XP

Supplier's Site
Aluminium Capacitors - 7083428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083428P
Aluminium Capacitors 7083428P
Ecap 100uF 25V D8 Case FK SMD

Ecap 100uF 25V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478983
Aluminium Capacitors 7478983
Ecap 100uF 25V D8 Case FK SMD (Reel)

Ecap 100uF 25V D8 Case FK SMD (Reel)

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V D8 CASE FK SMD - 70068122 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V D8 CASE FK SMD
70068122
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V D8 CASE FK SMD 70068122
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V D8 CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V D8 CASE FK SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1E101XP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1E101XP
100uF 25V 210mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 210mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4839
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4839
CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4840
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4840
CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170912-EEEFK1E101XP 7083428 7083428P 7478983 70068122 EEEFK1E101XP 85Y4839
Product Name Aluminum Capacitors - EEEFK1E101XP Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V D8 CASE FK SMD Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers