Panasonic Aluminium Capacitors EEEFK1E100R

Description
Panasonic EEEFK1E100R
Request a Quote Datasheet
Description
Panasonic EEEFK1E100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370483
Aluminium Capacitors 5370483
Panasonic EEEFK1E100R

Panasonic EEEFK1E100R

Supplier's Site
Aluminium Capacitors - 7478958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478958
Aluminium Capacitors 7478958
Ecap 10uF 25V B Case FK SMD (Reel)

Ecap 10uF 25V B Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 5370483P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370483P
Aluminium Capacitors 5370483P
ECAP 10uF 25V B Case

ECAP 10uF 25V B Case

Supplier's Site
Aluminum Capacitors - EEEFK1E100R - 1170910-EEEFK1E100R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1E100R
1170910-EEEFK1E100R
Aluminum Capacitors - EEEFK1E100R 1170910-EEEFK1E100R
Manufacturer: Panasonic Win Source Part Number: 1170910-EEEFK1E100R Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Panasonic
Win Source Part Number: 1170910-EEEFK1E100R
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now
Singapore, Singapore
Automotive SMD 10uF 25V Capacitor
58-EEEFK1E100R
Automotive SMD 10uF 25V Capacitor 58-EEEFK1E100R
Cap Aluminum Lytic 10uF 25V 20% (4 X 5.8mm) SMD 90mA 2000h 105°C Automotive T/R Product overview: EEEFK1E100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E100R can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 25V 20% (4 X 5.8mm) SMD 90mA 2000h 105°C Automotive T/R Product overview: EEEFK1E100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E100R can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - EEEFK1E100R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1E100R
Capacitors EEEFK1E100R
10uF 25V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 25V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4834
Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4834
CAP, 10µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4835
Cap, 10Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4835
CAP, 10µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 25V B CASE - 70068119 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 25V B CASE
70068119
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 25V B CASE 70068119
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 25V B CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 25V B CASE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370483 7478958 5370483P 1170910-EEEFK1E100R 58-EEEFK1E100R EEEFK1E100R 85Y4834 70068119
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFK1E100R Automotive SMD 10uF 25V Capacitor Capacitors Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 25V B CASE
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers