Panasonic Aluminum Capacitors - EEEFK1C221P EEEFK1C221P

Description
Manufacturer: Panasonic Win Source Part Number: 1170909-EEEFK1C221P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170909-EEEFK1C221P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFK1C221P - 1170909-EEEFK1C221P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1C221P
1170909-EEEFK1C221P
Aluminum Capacitors - EEEFK1C221P 1170909-EEEFK1C221P
Manufacturer: Panasonic Win Source Part Number: 1170909-EEEFK1C221P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Panasonic
Win Source Part Number: 1170909-EEEFK1C221P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now
Singapore, Singapore
SMD 16V 220uF Capacitor
58-EEEFK1C221P
SMD 16V 220uF Capacitor 58-EEEFK1C221P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 3333, CHIP Product overview: EEEFK1C221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1C221P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 3333, CHIP Product overview: EEEFK1C221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1C221P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 5370455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370455
Aluminium Capacitors 5370455
Panasonic EEEFK1C221P

Panasonic EEEFK1C221P

Supplier's Site
Aluminium Capacitors - 7478933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478933
Aluminium Capacitors 7478933
Ecap 220uF 16V E Case FK SMD (Reel)

Ecap 220uF 16V E Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 5370455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370455P
Aluminium Capacitors 5370455P
Ecap 220uF 16V E case

Ecap 220uF 16V E case

Supplier's Site
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4816
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4816
CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4817
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4817
CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1C221P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1C221P
220uF 16V 225mA@120Hz ±20% SMD,D8xL6.5mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 16V 225mA@120Hz ±20% SMD,D8xL6.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - EEEFK1C221P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1C221P
Capacitors EEEFK1C221P
220uF 16V 225mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

220uF 16V 225mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170909-EEEFK1C221P 58-EEEFK1C221P 5370455 7478933 5370455P 85Y4816 EEEFK1C221P EEEFK1C221P
Product Name Aluminum Capacitors - EEEFK1C221P SMD 16V 220uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details