Panasonic Aluminium Capacitors EEEFK1A331P

Description
Aluminium Capacitors SMD 330UF 10Vdc
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 330UF 10Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491264
Aluminium Capacitors 2491264
Aluminium Capacitors SMD 330UF 10Vdc

Aluminium Capacitors SMD 330UF 10Vdc

Supplier's Site
Aluminium Capacitors - 2491263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491263
Aluminium Capacitors 2491263
Aluminium Capacitors SMD 330UF 10Vdc

Aluminium Capacitors SMD 330UF 10Vdc

Supplier's Site
Aluminium Capacitors - 2491264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491264P
Aluminium Capacitors 2491264P
Aluminium Capacitors SMD 330UF 10Vdc

Aluminium Capacitors SMD 330UF 10Vdc

Supplier's Site
Capacitors - EEEFK1A331P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1A331P
Capacitors EEEFK1A331P
330uF 10V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 10V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4800
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4800
CAP, 330µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4801
Cap, 330Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4801
CAP, 330µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2491264 EEEFK1A331P 85Y4800
Product Name Aluminium Capacitors Capacitors Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details