Panasonic Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic EEEFC1H470P

Description
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic - 85Y4748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic
85Y4748
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic 85Y4748
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4749 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4749
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4749
CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFC1H470P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFC1H470P
47uF 50V 375mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 50V 375mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - EEEFC1H470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC1H470P
Capacitors EEEFC1H470P
47uF 50V 375mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 50V 375mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 85Y4748 85Y4749 EEEFC1H470P EEEFC1H470P
Product Name Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Capacitance Range 47 microF 47 microF 47 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details