Panasonic Cap, 33Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic EEE1VA330WP

Description
CAP, 33µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5040
Cap, 33Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5040
CAP, 33µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5040
Product Name Cap, 33Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers