Panasonic Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic EEE1HA4R7AR

Description
CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9978
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9978
CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - EEE1HA4R7AR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1HA4R7AR
Capacitors EEE1HA4R7AR
4.7uF 50V 23mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 50V 23mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 21AJ9978 EEE1HA4R7AR
Product Name Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details