Panasonic Aluminium Capacitors EEE1EA220SP

Description
Panasonic EEE1EA220SP Capacitor
Request a Quote Datasheet
Description
Panasonic EEE1EA220SP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5369893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5369893
Aluminium Capacitors 5369893
Panasonic EEE1EA220SP Capacitor

Panasonic EEE1EA220SP Capacitor

Supplier's Site
Capacitors - EEE1EA220SP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1EA220SP
Capacitors EEE1EA220SP
22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic - 17AC6822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic
17AC6822
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic 17AC6822
CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:AEC-Q200 S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:AEC-Q200 S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Rad; Capacitor Case / Package Panasonic - 62W7331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Rad; Capacitor Case / Package Panasonic
62W7331
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Rad; Capacitor Case / Package Panasonic 62W7331
CAP, ALU ELEC, AEC-Q200, 22UF, 25V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 25V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEE1EA220SP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEE1EA220SP
22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 25V 55mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5369893 EEE1EA220SP 17AC6822 62W7331 EEE1EA220SP
Product Name Aluminium Capacitors Capacitors Cap, 22Μf, 25V, Smd; Ae Capacitor Case Panasonic Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Rad; Capacitor Case / Package Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MWR152KN - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details