Panasonic Cap, Alu Elec, Aec-Q200, 33Uf, 10V, Rad; Capacitor Case / Package Panasonic EEE1AA330SR

Description
CAP, ALU ELEC, AEC-Q200, 33UF, 10V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 33UF, 10V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 33Uf, 10V, Rad; Capacitor Case / Package Panasonic - 62W7326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 33Uf, 10V, Rad; Capacitor Case / Package Panasonic
62W7326
Cap, Alu Elec, Aec-Q200, 33Uf, 10V, Rad; Capacitor Case / Package Panasonic 62W7326
CAP, ALU ELEC, AEC-Q200, 33UF, 10V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 33UF, 10V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEE1AA330SR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1AA330SR
Capacitors EEE1AA330SR
33uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 62W7326 EEE1AA330SR
Product Name Cap, Alu Elec, Aec-Q200, 33Uf, 10V, Rad; Capacitor Case / Package Panasonic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details