22uF 6.3V 29mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
22uF 6.3V 29mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 22UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE0JA220AR | EEE0JA220AR | 21AJ9962 |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, 22Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic |
| Technology | Film Capacitors | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |